Murata Electronics Resonators CSTNE20M0V53L00ZR0

Description
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE20M0V53L00ZR0CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE20M0V53L00ZR0DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE20M0V53L00ZR0TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366308-CSTNE20M0V53L00ZR0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366308-CSTNE20M0V53L00ZR0
Crystals, Oscillators, Resonators - Resonators 1366308-CSTNE20M0V53L00ZR0
Win Source Part Number: 1366308-CSTNE20M0V53 L00ZR0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 20 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8541.60.0080 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.039" (1.00mm)

Win Source Part Number: 1366308-CSTNE20M0V53L00ZR0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 20 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8541.60.0080
Capacitance: 15 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 40 Ohms
Frequency Tolerance: ±0.5%
Height: 0.039" (1.00mm)

Buy Now Datasheet
3.2X1.3MM 20.0MHZ CERAMIC RESONA

3.2X1.3MM 20.0MHZ CERAMIC RESONA

Supplier's Site
3.2X1.3MM 20.0MHZ CERAMIC RESONA

3.2X1.3MM 20.0MHZ CERAMIC RESONA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators Resonators
Product Number 490-CSTNE20M0V53L00ZR0CT-ND 1366308-CSTNE20M0V53L00ZR0 CSTNE20M0V53L00ZR0 CSTNE20M0V53L00ZR0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data