Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTNE20M0V530000R0

Description
Win Source Part Number: 1053592-CSTNE20M0V53 0000R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTNE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Impedance: 40 Ohms Frequency: 20 MHz Height: 0.039" (1.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17953-1,490-1795 3-2,490-17953-6 Base Product Number: CSTNE
Request a Quote Datasheet
Description
Win Source Part Number: 1053592-CSTNE20M0V53 0000R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTNE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Impedance: 40 Ohms Frequency: 20 MHz Height: 0.039" (1.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17953-1,490-1795 3-2,490-17953-6 Base Product Number: CSTNE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1053592-CSTNE20M0V530000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1053592-CSTNE20M0V530000R0
Crystals, Oscillators, Resonators - Resonators 1053592-CSTNE20M0V530000R0
Win Source Part Number: 1053592-CSTNE20M0V53 0000R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTNE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Impedance: 40 Ohms Frequency: 20 MHz Height: 0.039" (1.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17953-1,490-1795 3-2,490-17953-6 Base Product Number: CSTNE

Win Source Part Number: 1053592-CSTNE20M0V530000R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTNE
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 15 pF
Impedance: 40 Ohms
Frequency: 20 MHz
Height: 0.039" (1.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-17953-1,490-17953-2,490-17953-6
Base Product Number: CSTNE

Buy Now Datasheet
Ceramic Resonators - 2763693P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763693P
Ceramic Resonators 2763693P
Murata CSTNE20M0V530000R0

Murata CSTNE20M0V530000R0

Supplier's Site
Ceramic Resonators - 2763693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763693
Ceramic Resonators 2763693
Murata CSTNE20M0V530000R0

Murata CSTNE20M0V530000R0

Supplier's Site
Ceramic Resonators - 2763692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763692
Ceramic Resonators 2763692
Murata CSTNE20M0V530000R0

Murata CSTNE20M0V530000R0

Supplier's Site
Resonators - 490-17953-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17953-2-ND
Resonators 490-17953-2-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17953-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17953-1-ND
Resonators 490-17953-1-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17953-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17953-6-ND
Resonators 490-17953-6-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 20.0000MHZ 15PF SMD

CERAMIC RES 20.0000MHZ 15PF SMD

Supplier's Site Datasheet
CERAMIC RES 20.0000MHZ 15PF SMD

CERAMIC RES 20.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators Resonators Resonators
Product Number 1053592-CSTNE20M0V530000R0 2763693P 490-17953-2-ND CSTNE20M0V530000R0 CSTNE20M0V530000R0
Product Name Crystals, Oscillators, Resonators - Resonators Ceramic Resonators Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 20 MHz 20 MHz 20 MHz 20 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data