Murata Electronics Resonators CSTNE16M9V53C000R0

Description
Resonator
Request a Quote Datasheet
Description
Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE16M9V53C000R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resonator

Resonator

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366293-CSTNE16M9V53C000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366293-CSTNE16M9V53C000R0
Crystals, Oscillators, Resonators - Resonators 1366293-CSTNE16M9V53C000R0
Win Source Part Number: 1366293-CSTNE16M9V53 C000R0 Category: Crystals, Oscillators, Resonators - Resonators Package: Tape & Reel Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Product Status: Active Base Product Number: CSTNE HTSUS: 8541.60.0080 ECCN: EAR99

Win Source Part Number: 1366293-CSTNE16M9V53C000R0
Category: Crystals, Oscillators, Resonators - Resonators
Package: Tape & Reel
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: *
Product Status: Active
Base Product Number: CSTNE
HTSUS: 8541.60.0080
ECCN: EAR99

Buy Now Datasheet
CER RES

CER RES

Supplier's Site Datasheet
CER RES

CER RES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators Resonators
Product Number 490-CSTNE16M9V53C000R0TR-ND 1366293-CSTNE16M9V53C000R0 CSTNE16M9V53C000R0 CSTNE16M9V53C000R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-16.384-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-300+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - CD4536BDW - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards RoHS
View Details