Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTNE16M0V53L000R0

Description
Win Source Part Number: 1366298-CSTNE16M0V53 L000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 16 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8541.60.0080 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.039" (1.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1366298-CSTNE16M0V53 L000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 16 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8541.60.0080 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.039" (1.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1366298-CSTNE16M0V53L000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366298-CSTNE16M0V53L000R0
Crystals, Oscillators, Resonators - Resonators 1366298-CSTNE16M0V53L000R0
Win Source Part Number: 1366298-CSTNE16M0V53 L000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 16 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8541.60.0080 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.039" (1.00mm)

Win Source Part Number: 1366298-CSTNE16M0V53L000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 16 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8541.60.0080
Capacitance: 15 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 40 Ohms
Frequency Tolerance: ±0.5%
Height: 0.039" (1.00mm)

Buy Now Datasheet
Ceramic Resonators - 2763689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763689
Ceramic Resonators 2763689
Murata CSTNE16M0V53L000R0

Murata CSTNE16M0V53L000R0

Supplier's Site
Ceramic Resonators - 2763689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763689P
Ceramic Resonators 2763689P
Murata CSTNE16M0V53L000R0

Murata CSTNE16M0V53L000R0

Supplier's Site
Ceramic Resonators - 2763688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763688
Ceramic Resonators 2763688
Murata CSTNE16M0V53L000R0

Murata CSTNE16M0V53L000R0

Supplier's Site
Resonators - 490-CSTNE16M0V53L000R0TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE16M0V53L000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE16M0V53L000R0CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
3.2X1.3MM 16.0MHZ CERAMIC RESONA

3.2X1.3MM 16.0MHZ CERAMIC RESONA

Supplier's Site Datasheet
3.2X1.3MM 16.0MHZ CERAMIC RESONA

3.2X1.3MM 16.0MHZ CERAMIC RESONA

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Oscillators Resonators Resonators Resonators Resonators
Product Number 1366298-CSTNE16M0V53L000R0 2763689 490-CSTNE16M0V53L000R0TR-ND CSTNE16M0V53L000R0 CSTNE16M0V53L000R0
Product Name Crystals, Oscillators, Resonators - Resonators Ceramic Resonators Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz 16 MHz 16 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data