12.5MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 85°C Surface Mount
CERAMIC RES 12.5000MHZ 33PF SMD
CERAMIC RES 12.5000MHZ 33PF SMD
Win Source Part Number: 1366292-CSTNE12M5G55
Category: Crystals, Oscillators, Resonators - Resonators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Product Status: Active
Frequency: 12.5 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 33 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Height: 0.032" (0.80mm)
CERAMIC RES 12.5000MHZ 33PF SMD
CERAMIC RES 12.5000MHZ 33PF SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resonators | Oscillators | Resonators | Resonators |
| Product Number | 490-CSTNE12M5G550000R0TR-ND | 1366292-CSTNE12M5G550000R0 | CSTNE12M5G550000R0 | CSTNE12M5G550000R0 |
| Product Name | Resonators | Crystals, Oscillators, Resonators - Resonators | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic | |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor | |||
| Frequency Tolerance | 0.5000 % | 0.5000 % | 0.5000 % |