Win Source Part Number: 1366291-CSTNE12M2G55
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 12.288 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8541.60.0080
Capacitance: 33 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Height: 0.031" (0.80mm)
12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 85°C Surface Mount
12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 85°C Surface Mount
12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 85°C Surface Mount
CERAMIC RES 12.2880MHZ 33PF SMD
CERAMIC RES 12.2880MHZ 33PF SMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Resonators | Resonators | Resonators |
| Product Number | 1366291-CSTNE12M2G550000R0 | 490-18262-1-ND | CSTNE12M2G550000R0 | CSTNE12M2G550000R0 |
| Product Name | Crystals, Oscillators, Resonators - Resonators | Resonators | Resonators | Resonators |
| Oscillator Type | Ceramic | |||
| Package / Form Factor | 3-SMD, Non-Standard | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 12.29 MHz | 12.29 MHz | 12.29 MHz | |
| Frequency Tolerance | 0.5000 % | 0.5000 % | 0.5000 % |