Murata Electronics Oscillators - CSTNE12M0G520000R0 CSTNE12M0G520000R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867412-CSTNE12M0G520 000R0 Series: CERALOCK® CSTNE Operating Temperature Range: -40°C ~ 85°C Features: 12 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% -40°C ~ 85°C Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Family Name: CSTNE Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867412-CSTNE12M0G520 000R0 Series: CERALOCK® CSTNE Operating Temperature Range: -40°C ~ 85°C Features: 12 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% -40°C ~ 85°C Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Family Name: CSTNE Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTNE12M0G520000R0 - 867412-CSTNE12M0G520000R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTNE12M0G520000R0
867412-CSTNE12M0G520000R0
Oscillators - CSTNE12M0G520000R0 867412-CSTNE12M0G520000R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867412-CSTNE12M0G520 000R0 Series: CERALOCK® CSTNE Operating Temperature Range: -40°C ~ 85°C Features: 12 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% -40°C ~ 85°C Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Family Name: CSTNE Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867412-CSTNE12M0G520000R0
Series: CERALOCK® CSTNE
Operating Temperature Range: -40°C ~ 85°C
Features: 12 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% -40°C ~ 85°C Surface Mount
Package: 3-SMD, Non-Standard
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSTNE
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
Resonators - CSTNE12M0G520000R0-ND - DigiKey
Thief River Falls, MN, United States
12MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 85°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 12.0000MHZ 10PF SMD

CERAMIC RES 12.0000MHZ 10PF SMD

Supplier's Site Datasheet
CERAMIC RES 12.0000MHZ 10PF SMD

CERAMIC RES 12.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators Resonators
Product Number 867412-CSTNE12M0G520000R0 CSTNE12M0G520000R0-ND CSTNE12M0G520000R0 CSTNE12M0G520000R0
Product Name Oscillators - CSTNE12M0G520000R0 Resonators Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resonator Type Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC250-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - TLC555IDRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers