Murata Electronics Resonators CSTNE10M0G55Z000R0

Description
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17940-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17940-2-ND
Resonators 490-17940-2-ND
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17940-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17940-6-ND
Resonators 490-17940-6-ND
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17940-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17940-1-ND
Resonators 490-17940-1-ND
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Ceramic Resonators - 2763677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763677
Ceramic Resonators 2763677
Murata CSTNE10M0G55Z000R0

Murata CSTNE10M0G55Z000R0

Supplier's Site
Ceramic Resonators - 2763677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763677P
Ceramic Resonators 2763677P
Murata CSTNE10M0G55Z000R0

Murata CSTNE10M0G55Z000R0

Supplier's Site
Ceramic Resonators - 2763676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763676
Ceramic Resonators 2763676
Murata CSTNE10M0G55Z000R0

Murata CSTNE10M0G55Z000R0

Supplier's Site
Crystals, Oscillators, Resonators - Resonators - 1366290-CSTNE10M0G55Z000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366290-CSTNE10M0G55Z000R0
Crystals, Oscillators, Resonators - Resonators 1366290-CSTNE10M0G55Z000R0
Win Source Part Number: 1366290-CSTNE10M0G55 Z000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 10 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 33 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.032" (0.80mm)

Win Source Part Number: 1366290-CSTNE10M0G55Z000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 10 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 33 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 40 Ohms
Frequency Tolerance: ±0.5%
Height: 0.032" (0.80mm)

Buy Now Datasheet
CERAMIC RES 10.0000MHZ 33PF SMD

CERAMIC RES 10.0000MHZ 33PF SMD

Supplier's Site Datasheet
CERAMIC RES 10.0000MHZ 33PF SMD

CERAMIC RES 10.0000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Oscillators Resonators Resonators
Product Number 490-17940-2-ND 2763677 1366290-CSTNE10M0G55Z000R0 CSTNE10M0G55Z000R0 CSTNE10M0G55Z000R0
Product Name Resonators Ceramic Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Built-in Capacitor RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data