Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTNE10M0G52A000R0

Description
Win Source Part Number: 1366283-CSTNE10M0G52 A000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 10 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 10 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Height: 0.032" (0.80mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1366283-CSTNE10M0G52 A000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 10 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 10 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Height: 0.032" (0.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1366283-CSTNE10M0G52A000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366283-CSTNE10M0G52A000R0
Crystals, Oscillators, Resonators - Resonators 1366283-CSTNE10M0G52A000R0
Win Source Part Number: 1366283-CSTNE10M0G52 A000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 10 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 10 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Height: 0.032" (0.80mm)

Win Source Part Number: 1366283-CSTNE10M0G52A000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 10 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 10 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Height: 0.032" (0.80mm)

Buy Now Datasheet
Resonators - 490-CSTNE10M0G52A000R0CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Buy Now Datasheet
Resonators - 490-CSTNE10M0G52A000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Buy Now Datasheet
Resonators - 490-CSTNE10M0G52A000R0TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Supplier's Site Datasheet
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators Resonators
Product Number 1366283-CSTNE10M0G52A000R0 490-CSTNE10M0G52A000R0CT-ND CSTNE10M0G52A000R0 CSTNE10M0G52A000R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 10 MHz 10 MHz 10 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-480+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - TLC551CD - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers