Murata Electronics Resonators CSTLS9M83G53-A0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTLS9M83G53-A0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366297-CSTLS9M83G53-A0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366297-CSTLS9M83G53-A0
Crystals, Oscillators, Resonators - Resonators 1366297-CSTLS9M83G53-A0
Win Source Part Number: 1366297-CSTLS9M83G53 -A0 Category: Crystals, Oscillators, Resonators - Resonators Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: * Package: Tape & Box (TB) Product Status: Active Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Height: 0.236" (6.00mm)

Win Source Part Number: 1366297-CSTLS9M83G53-A0
Category: Crystals, Oscillators, Resonators - Resonators
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: *
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Height: 0.236" (6.00mm)

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators
Product Number CSTLS9M83G53-A0-ND 1366297-CSTLS9M83G53-A0 CSTLS9M83G53-A0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Radial - 3 Lead, 2.50mm Pitch Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-95-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 7675323P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details