Murata Electronics Crystals, Oscillators, Resonators Resonators CSTLS8M00G56-A0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators Resonators Series: CERALOCK® CSTLS Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Frequency: 8 MHz Type: Ceramic Frequency Stability: -0.4, +0.2% Frequency Tolerance: ±0.5% Features: Built in Capacitor
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators Resonators Series: CERALOCK® CSTLS Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Frequency: 8 MHz Type: Ceramic Frequency Stability: -0.4, +0.2% Frequency Tolerance: ±0.5% Features: Built in Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators Resonators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Resonators
Crystals, Oscillators, Resonators Resonators
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators Resonators Series: CERALOCK® CSTLS Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Frequency: 8 MHz Type: Ceramic Frequency Stability: -0.4, +0.2% Frequency Tolerance: ±0.5% Features: Built in Capacitor

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Crystals, Oscillators, Resonators Resonators
Series: CERALOCK® CSTLS
Package: Cut Tape (CT) Tape & Box (TB)
Product Status: Active
Frequency: 8 MHz
Type: Ceramic
Frequency Stability: -0.4, +0.2%
Frequency Tolerance: ±0.5%
Features: Built in Capacitor

Buy Now
Resonators - 490-6008-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6008-1-ND
Resonators 490-6008-1-ND
8MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-6008-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6008-3-ND
Resonators 490-6008-3-ND
8MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 47PF T/H

CERAMIC RES 8.0000MHZ 47PF T/H

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 490-6008-1-ND CSTLS8M00G56-A0
Product Name Crystals, Oscillators, Resonators Resonators Resonators Resonators
Oscillator Type Ceramic
Frequency 8 MHz 8 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-010 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details