Murata Power Solutions Crystals, Oscillators, Resonators - Resonators CSTLS6M00G53-B0

Description
Win Source Part Number: 1366309-CSTLS6M00G53 -B0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 44 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Package: Bulk Product Status: Active Frequency: 6 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 30 Ohms Frequency Tolerance: ±0.5% Height: 0.236" (6.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1366309-CSTLS6M00G53 -B0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 44 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Package: Bulk Product Status: Active Frequency: 6 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 30 Ohms Frequency Tolerance: ±0.5% Height: 0.236" (6.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1366309-CSTLS6M00G53-B0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366309-CSTLS6M00G53-B0
Crystals, Oscillators, Resonators - Resonators 1366309-CSTLS6M00G53-B0
Win Source Part Number: 1366309-CSTLS6M00G53 -B0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 44 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Package: Bulk Product Status: Active Frequency: 6 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 30 Ohms Frequency Tolerance: ±0.5% Height: 0.236" (6.00mm)

Win Source Part Number: 1366309-CSTLS6M00G53-B0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 44 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: CERALOCK® CSTLS
Package: Bulk
Product Status: Active
Frequency: 6 MHz
Features: Built in Capacitor
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 30 Ohms
Frequency Tolerance: ±0.5%
Height: 0.236" (6.00mm)

Buy Now Datasheet
Resonators - 490-1211-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1211-ND
Resonators 490-1211-ND
6MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

6MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 6.0000MHZ 15PF T/H

CERAMIC RES 6.0000MHZ 15PF T/H

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3732 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3732
Leaded Resonator; Frequency Murata 70AC3732
LEADED RESONATOR; Frequency:6MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:6MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Resonators Resonators Resonators
Product Number 1366309-CSTLS6M00G53-B0 490-1211-ND CSTLS6M00G53-B0 70AC3732
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Leaded Resonator; Frequency Murata
Oscillator Type Ceramic
Package / Form Factor Radial - 3 Lead, 2.50mm Pitch Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Frequency 6 MHz 6 MHz 6 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - 863-510AAA100M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers