Murata Electronics Resonators CSTLS5M50G56-A0

Description
5.5MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
5.5MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTLS5M50G56-A0TB-ND - DigiKey
Thief River Falls, MN, United States
5.5MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 30 Ohms -20°C ~ 80°C Through Hole

5.5MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
5.5MHZ CERAMIC RESONATOR (CERALO

5.5MHZ CERAMIC RESONATOR (CERALO

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTLS5M50G56-A0TB-ND CSTLS5M50G56-A0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Frequency Stability -0.4000 to ? ppm -0.4000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-40-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
SAW Filter - WF972A0125CG - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 13.3×6.5×1.45mm
Features / Standards RoHS; Lead-Free
View Details