Murata Electronics Resonators CSTLS4M60G53-B0

Description
CER RESONATOR
Description
CER RESONATOR

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTLS4M60G53-B0
Product Name Resonators
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Surface Mount Crystals - ECS-080-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
AMJM XO (Standard) MEMS - AMJMEFA-84.0000T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 84 MHz
Frequency Stability 25 ppm
View Details
2 suppliers