Murata Electronics Resonators CSTLS4M19G56-B0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18249-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18249-ND
Resonators 490-18249-ND
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366305-CSTLS4M19G56-B0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366305-CSTLS4M19G56-B0
Crystals, Oscillators, Resonators - Resonators 1366305-CSTLS4M19G56-B0
Win Source Part Number: 1366305-CSTLS4M19G56 -B0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 30 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Package: Bulk Product Status: Active Frequency: 4.194 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 47 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: -0.4, +0.2% Impedance: 30 Ohms Frequency Tolerance: ±0.5% Height: 0.236" (6.00mm)

Win Source Part Number: 1366305-CSTLS4M19G56-B0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 30 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: CERALOCK® CSTLS
Package: Bulk
Product Status: Active
Frequency: 4.194 MHz
Features: Built in Capacitor
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Capacitance: 47 pF
Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Frequency Stability: -0.4, +0.2%
Impedance: 30 Ohms
Frequency Tolerance: ±0.5%
Height: 0.236" (6.00mm)

Buy Now Datasheet
CER RESONATOR T/H

CER RESONATOR T/H

Supplier's Site Datasheet
Ceramic Resonators CSTLS4M19G56-B0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators Resonators
Product Number 490-18249-ND 1366305-CSTLS4M19G56-B0 CSTLS4M19G56-B0 CSTLS4M19G56-B0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators Ceramic Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Frequency Stability -0.4000 to ? ppm -0.4000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-2100-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 296-51345-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers