Murata Power Solutions Crystals, Oscillators, Resonators - Resonators CSTLS4M19G53-B0

Description
Win Source Part Number: 1053591-CSTLS4M19G53 -B0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTLS Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 15 pF Impedance: 30 Ohms Frequency: 4.19 MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Alternative Parts (Cross-Reference): CSTLS4M00G53-B0; CSTLS8M00G53-A0; CSTLS8M00G53-B0; C315C150J2G5TA; C317C150J2G5TA; SR151A150JARCSTLS4M1 9G53B0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1209,CSTS0419MG0 3,CSTLS4M19G53B0 Base Product Number: CSTLS
Request a Quote Datasheet
Description
Win Source Part Number: 1053591-CSTLS4M19G53 -B0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTLS Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 15 pF Impedance: 30 Ohms Frequency: 4.19 MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Alternative Parts (Cross-Reference): CSTLS4M00G53-B0; CSTLS8M00G53-A0; CSTLS8M00G53-B0; C315C150J2G5TA; C317C150J2G5TA; SR151A150JARCSTLS4M1 9G53B0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1209,CSTS0419MG0 3,CSTLS4M19G53B0 Base Product Number: CSTLS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1053591-CSTLS4M19G53-B0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1053591-CSTLS4M19G53-B0
Crystals, Oscillators, Resonators - Resonators 1053591-CSTLS4M19G53-B0
Win Source Part Number: 1053591-CSTLS4M19G53 -B0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTLS Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 15 pF Impedance: 30 Ohms Frequency: 4.19 MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Alternative Parts (Cross-Reference): CSTLS4M00G53-B0; CSTLS8M00G53-A0; CSTLS8M00G53-B0; C315C150J2G5TA; C317C150J2G5TA; SR151A150JARCSTLS4M1 9G53B0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1209,CSTS0419MG0 3,CSTLS4M19G53B0 Base Product Number: CSTLS

Win Source Part Number: 1053591-CSTLS4M19G53-B0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTLS
Type: Ceramic
Features: Built in Capacitor
Package: Bulk
Standard Package: 500
Capacitance: 15 pF
Impedance: 30 Ohms
Frequency: 4.19 MHz
Height: 0.236" (6.00mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Mounting Type: Through Hole
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
Alternative Parts (Cross-Reference): CSTLS4M00G53-B0; CSTLS8M00G53-A0; CSTLS8M00G53-B0; C315C150J2G5TA; C317C150J2G5TA; SR151A150JARCSTLS4M19G53B0;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-1209,CSTS0419MG03,CSTLS4M19G53B0
Base Product Number: CSTLS

Buy Now
Resonators - 490-1209-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1209-ND
Resonators 490-1209-ND
4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 4.1900MHZ 15PF T/H

CERAMIC RES 4.1900MHZ 15PF T/H

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3728 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3728
Leaded Resonator; Frequency Murata 70AC3728
LEADED RESONATOR; Frequency:4.194MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:4.194MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Resonators Resonators Resonators
Product Number 1053591-CSTLS4M19G53-B0 490-1209-ND CSTLS4M19G53-B0 70AC3728
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Leaded Resonator; Frequency Murata
Oscillator Type Ceramic
Package / Form Factor Radial - 3 Lead, 2.50mm Pitch Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Frequency 4.19 MHz 4.19 MHz 4.19 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-60-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-1707-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CM - 092218-LMC555CM - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 3 MHz
View Details
2 suppliers