Murata Electronics Oscillators - CSTLS4M09G56-B0 CSTLS4M09G56-B0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867411-CSTLS4M09G56- B0 Series: * Features: Resonator Through Hole Package: Bulk Package: Radial - 3 Lead, 2.50mm Pitch Mounting: Through Hole Family Name: CSTLS Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTLS4M09G56-B0C TINACTIVE, 490-CSTLS4M09G56-B0D KR-ND, 490-CSTLS4M09G56-B0, 490-CSTLS4M09G56-B0D KRINACTIVE, 490-CSTLS4M09G56-B0C T-ND, CSTLS4M09G56-B0-ND, 490-CSTLS4M09G56-B0C T, 490-CSTLS4M09G56-B0D KR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867411-CSTLS4M09G56- B0 Series: * Features: Resonator Through Hole Package: Bulk Package: Radial - 3 Lead, 2.50mm Pitch Mounting: Through Hole Family Name: CSTLS Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTLS4M09G56-B0C TINACTIVE, 490-CSTLS4M09G56-B0D KR-ND, 490-CSTLS4M09G56-B0, 490-CSTLS4M09G56-B0D KRINACTIVE, 490-CSTLS4M09G56-B0C T-ND, CSTLS4M09G56-B0-ND, 490-CSTLS4M09G56-B0C T, 490-CSTLS4M09G56-B0D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTLS4M09G56-B0 - 867411-CSTLS4M09G56-B0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTLS4M09G56-B0
867411-CSTLS4M09G56-B0
Oscillators - CSTLS4M09G56-B0 867411-CSTLS4M09G56-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 867411-CSTLS4M09G56- B0 Series: * Features: Resonator Through Hole Package: Bulk Package: Radial - 3 Lead, 2.50mm Pitch Mounting: Through Hole Family Name: CSTLS Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTLS4M09G56-B0C TINACTIVE, 490-CSTLS4M09G56-B0D KR-ND, 490-CSTLS4M09G56-B0, 490-CSTLS4M09G56-B0D KRINACTIVE, 490-CSTLS4M09G56-B0C T-ND, CSTLS4M09G56-B0-ND, 490-CSTLS4M09G56-B0C T, 490-CSTLS4M09G56-B0D KR

Manufacturer: Murata Electronics North America
Win Source Part Number: 867411-CSTLS4M09G56-B0
Series: *
Features: Resonator Through Hole
Package: Bulk
Package: Radial - 3 Lead, 2.50mm Pitch
Mounting: Through Hole
Family Name: CSTLS
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-CSTLS4M09G56-B0CTINACTIVE, 490-CSTLS4M09G56-B0DKR-ND, 490-CSTLS4M09G56-B0, 490-CSTLS4M09G56-B0DKRINACTIVE, 490-CSTLS4M09G56-B0CT-ND, CSTLS4M09G56-B0-ND, 490-CSTLS4M09G56-B0CT, 490-CSTLS4M09G56-B0DKR

Buy Now Datasheet
Resonators - 490-CSTLS4M09G56-B0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 867411-CSTLS4M09G56-B0 490-CSTLS4M09G56-B0-ND CSTLS4M09G56-B0
Product Name Oscillators - CSTLS4M09G56-B0 Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Frequency Stability -0.4000 to ? ppm -0.4000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-690+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details