4MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 30 Ohms -20°C ~ 80°C Through Hole
4MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 30 Ohms -20°C ~ 80°C Through Hole
Win Source Part Number: 1366295-CSTLS4M00G56
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 38 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: CERALOCK® CSTLS
Frequency: 4 MHz
Features: Built in Capacitor
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Capacitance: 47 pF
Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Frequency Stability: -0.4, +0.2%
Impedance: 30 Ohms
Frequency Tolerance: ±0.5%
Product Status: Active
Height: 0.236" (6.00mm)
CERAMIC RES 4.0000MHZ 47PF T/H
CERAMIC RES 4.0000MHZ 47PF T/H
CERAMIC RESONATOR, 4MHZ, TH, 3 PIN ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resonators | Oscillators | Resonators | Resonators | Resonators |
| Product Number | 490-6004-1-ND | 1366295-CSTLS4M00G56Z-A0 | CSTLS4M00G56Z-A0 | CSTLS4M00G56Z-A0 | 47AK1482 |
| Product Name | Resonators | Crystals, Oscillators, Resonators - Resonators | Resonators | Resonators | Ceramic Resonator, 4Mhz, Th, 3 Pin Rohs Compliant Murata |
| Resonator Type | Ceramic | Ceramic | Ceramic | Ceramic; RC Resonator | |
| Package / Form Factor | Through Hole; Radial - 3 Lead, 2.50mm Pitch | Radial - 3 Lead, 2.50mm Pitch | Through Hole | Through Hole | |
| Features / Standards | Lead-Free; Built-in Capacitor | RoHS | |||
| Frequency Stability | -0.4000 to ? ppm | -0.4000 ppm | -0.4000 ppm |