4MHz Ceramic Resonator Built in Capacitor 47pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
4MHz Ceramic Resonator Built in Capacitor 47pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Win Source Part Number: 1153854-CSTLS4M00G56
Category: Crystals, Oscillators, Resonators>Resonator
Series: CERALOCK® CSTLS
Type: Ceramic
Features: Built in Capacitor
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Capacitance: 47 pF
Impedance: 30 Ohms
Frequency: 4 MHz
Height: 0.236" (6.00mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Mounting Type: Through Hole
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
Alternative Parts (Cross-Reference): CSTLS4M00G56A0;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: CSTLS4M00G56-A0-ND,4
Base Product Number: CSTLS
CERAMIC RES 4.0000MHZ 47PF T/H
CERAMIC RES 4.0000MHZ 47PF T/H
LEADED RESONATOR; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resonators | Oscillators | Resonators | Resonators | Resonators |
| Product Number | 490-16667-1-ND | 1153854-CSTLS4M00G56-A0 | CSTLS4M00G56-A0 | CSTLS4M00G56-A0 | 70AC3725 |
| Product Name | Resonators | Crystals, Oscillators, Resonators - Resonators | Resonators | Resonators | Leaded Resonator; Frequency Murata |
| Resonator Type | Ceramic | Ceramic | Ceramic | RC Resonator | |
| Package / Form Factor | Through Hole; Radial - 3 Lead, 2.50mm Pitch | Radial - 3 Lead, 2.50mm Pitch | Through Hole | Through Hole | |
| Features / Standards | Lead-Free; Built-in Capacitor | RoHS | |||
| Frequency Tolerance | 0.5000 % | 0.5000 % | 0.5000 % |