Murata Electronics Resonators CSTLS4M00G53Z-B0

Description
CERAMIC RES 4.0000MHZ 15PF T/H
Description
CERAMIC RES 4.0000MHZ 15PF T/H

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 4.0000MHZ 15PF T/H

CERAMIC RES 4.0000MHZ 15PF T/H

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTLS4M00G53Z-B0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1107TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
AMPM XO (Standard) MEMS - AMPMAFC-11.0590T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 25 ppm
View Details
2 suppliers