Murata Electronics Resonators CSTLS4M00G53-A0

Description
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-6003-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6003-1-ND
Resonators 490-6003-1-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-6003-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6003-3-ND
Resonators 490-6003-3-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Oscillators - CSTLS4M00G53-A0 - 867410-CSTLS4M00G53-A0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTLS4M00G53-A0
867410-CSTLS4M00G53-A0
Oscillators - CSTLS4M00G53-A0 867410-CSTLS4M00G53-A0
Manufacturer: Murata Electronics North America Win Source Part Number: 867410-CSTLS4M00G53- A0 Series: CERALOCK® CSTLS Operating Temperature Range: -20°C ~ 80°C Features: Ceramic Resonator Built in Capacitor ±0.2% -20°C ~ 80°C Through Hole Package: Radial - 3 Lead, 2.50mm Pitch Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: CSTLS Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: CSTLS4M00G53-A0-ND, 490-6003-1, 490-6003-3, CSTLS4M00G53A0

Manufacturer: Murata Electronics North America
Win Source Part Number: 867410-CSTLS4M00G53-A0
Series: CERALOCK® CSTLS
Operating Temperature Range: -20°C ~ 80°C
Features: Ceramic Resonator Built in Capacitor ±0.2% -20°C ~ 80°C Through Hole
Package: Radial - 3 Lead, 2.50mm Pitch
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: CSTLS
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8548.90.0100
Other Part Number: CSTLS4M00G53-A0-ND, 490-6003-1, 490-6003-3, CSTLS4M00G53A0

Buy Now Datasheet
CERAMIC RES 4.0000MHZ 15PF T/H

CERAMIC RES 4.0000MHZ 15PF T/H

Supplier's Site
Resonator, Ceramic, 4Mhz, Thd; Frequency Murata - 87X8663 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 4Mhz, Thd; Frequency Murata
87X8663
Resonator, Ceramic, 4Mhz, Thd; Frequency Murata 87X8663
RESONATOR, CERAMIC, 4MHZ, THD; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

RESONATOR, CERAMIC, 4MHZ, THD; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet
RESONATOR, THD, 4MHZ - 535-CSTLS4M00G53-A0 - Utmel Electronic Limited
Hong Kong, China
RESONATOR, THD, 4MHZ
535-CSTLS4M00G53-A0
RESONATOR, THD, 4MHZ 535-CSTLS4M00G53-A0
RESONATOR, THD, 4MHZ

RESONATOR, THD, 4MHZ

Supplier's Site
CERAMIC RES 4.0000MHZ 15PF T/H

CERAMIC RES 4.0000MHZ 15PF T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators Resonators Resonators Resonators
Product Number 490-6003-1-ND 867410-CSTLS4M00G53-A0 CSTLS4M00G53-A0 87X8663 535-CSTLS4M00G53-A0 CSTLS4M00G53-A0
Product Name Resonators Oscillators - CSTLS4M00G53-A0 Resonators Resonator, Ceramic, 4Mhz, Thd; Frequency Murata RESONATOR, THD, 4MHZ Resonators
Resonator Type Ceramic Ceramic Ceramic; RC Resonator Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole Through Hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Programmable Timers and Oscillators - N82C54-2 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-.327-9-34QN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers