Murata Power Solutions Crystals, Oscillators, Resonators - Resonators CSTLS3M64G53-B0

Description
Win Source Part Number: 1366307-CSTLS3M64G53 -B0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 48 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Package: Bulk Product Status: Active Frequency: 3.64 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 50 Ohms Frequency Tolerance: ±0.5% Height: 0.236" (6.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1366307-CSTLS3M64G53 -B0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 48 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Package: Bulk Product Status: Active Frequency: 3.64 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 50 Ohms Frequency Tolerance: ±0.5% Height: 0.236" (6.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1366307-CSTLS3M64G53-B0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366307-CSTLS3M64G53-B0
Crystals, Oscillators, Resonators - Resonators 1366307-CSTLS3M64G53-B0
Win Source Part Number: 1366307-CSTLS3M64G53 -B0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 48 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Package: Bulk Product Status: Active Frequency: 3.64 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 50 Ohms Frequency Tolerance: ±0.5% Height: 0.236" (6.00mm)

Win Source Part Number: 1366307-CSTLS3M64G53-B0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 48 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: CERALOCK® CSTLS
Package: Bulk
Product Status: Active
Frequency: 3.64 MHz
Features: Built in Capacitor
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 50 Ohms
Frequency Tolerance: ±0.5%
Height: 0.236" (6.00mm)

Buy Now Datasheet
Resonators - 490-18247-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18247-ND
Resonators 490-18247-ND
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
Leaded Resonator; Frequency Murata - 70AC3723 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3723
Leaded Resonator; Frequency Murata 70AC3723
LEADED RESONATOR; Frequency:3.64MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:3.64MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonators CSTLS3M64G53-B0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators Resonators
Product Number 1366307-CSTLS3M64G53-B0 490-18247-ND 70AC3723 CSTLS3M64G53-B0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Leaded Resonator; Frequency Murata Ceramic Resonators
Oscillator Type Ceramic
Package / Form Factor Radial - 3 Lead, 2.50mm Pitch Through Hole; Radial - 3 Lead, 2.50mm Pitch
Frequency 3.64 MHz 3.64 MHz 3.64 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2350-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - MD8253/BJA - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details