Win Source Part Number: 1366300-CSTLS3M45G53
Category: Crystals, Oscillators, Resonators - Resonators
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: *
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Height: 0.236" (6.00mm)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Resonators | Resonators |
| Product Number | 1366300-CSTLS3M45G53-A0 | CSTLS3M45G53-A0 | CSTLS3M45G53-A0 |
| Product Name | Crystals, Oscillators, Resonators - Resonators | Ceramic Resonators | Resonators |
| Package / Form Factor | Radial - 3 Lead, 2.50mm Pitch | Through Hole |