Win Source Part Number: 1366311-CSTLS20M0X53
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 50 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: CERALOCK® CSTLS
Package: Bulk
Product Status: Active
Frequency: 20 MHz
Features: Built in Capacitor
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.217" L x 0.118" W (5.50mm x 3.00mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 50 Ohms
Frequency Tolerance: ±0.5%
Height: 0.256" (6.50mm)
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
CERAMIC RES 20.0000MHZ 15PF T/H
CERAMIC RES 20.0000MHZ 15PF T/H
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Resonators | Resonators | Resonators |
| Product Number | 1366311-CSTLS20M0X53-B0 | 490-1215-ND | CSTLS20M0X53-B0 | CSTLS20M0X53-B0 |
| Product Name | Crystals, Oscillators, Resonators - Resonators | Resonators | Resonators | Resonators |
| Oscillator Type | Ceramic | |||
| Package / Form Factor | Radial - 3 Lead, 2.50mm Pitch | Through Hole; Radial - 3 Lead, 2.50mm Pitch | Through Hole | Through Hole |
| Frequency | 20 MHz | 20 MHz | 20 MHz | |
| Frequency Tolerance | 0.5000 % | 0.5000 % | 0.5000 % |