Murata Power Solutions Crystals, Oscillators, Resonators - Resonators CSTLS16M0X53-A0

Description
Win Source Part Number: 1366301-CSTLS16M0X53 -A0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 36 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Frequency: 16 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.217" L x 0.118" W (5.50mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 50 Ohms Frequency Tolerance: ±0.5% Product Status: Active Height: 0.256" (6.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1366301-CSTLS16M0X53 -A0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 36 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Frequency: 16 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.217" L x 0.118" W (5.50mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 50 Ohms Frequency Tolerance: ±0.5% Product Status: Active Height: 0.256" (6.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1366301-CSTLS16M0X53-A0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366301-CSTLS16M0X53-A0
Crystals, Oscillators, Resonators - Resonators 1366301-CSTLS16M0X53-A0
Win Source Part Number: 1366301-CSTLS16M0X53 -A0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 36 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Frequency: 16 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.217" L x 0.118" W (5.50mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 50 Ohms Frequency Tolerance: ±0.5% Product Status: Active Height: 0.256" (6.50mm)

Win Source Part Number: 1366301-CSTLS16M0X53-A0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 36 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: CERALOCK® CSTLS
Frequency: 16 MHz
Features: Built in Capacitor
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.217" L x 0.118" W (5.50mm x 3.00mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 50 Ohms
Frequency Tolerance: ±0.5%
Product Status: Active
Height: 0.256" (6.50mm)

Buy Now Datasheet
Resonators - 490-5999-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5999-3-ND
Resonators 490-5999-3-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-5999-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5999-1-ND
Resonators 490-5999-1-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Leaded Resonator; Frequency Murata - 70AC3716 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3716
Leaded Resonator; Frequency Murata 70AC3716
LEADED RESONATOR; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 16.0000MHZ 15PF T/H

CERAMIC RES 16.0000MHZ 15PF T/H

Supplier's Site
CERAMIC RES 16.0000MHZ 15PF T/H

CERAMIC RES 16.0000MHZ 15PF T/H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Resonators Resonators Resonators Resonators
Product Number 1366301-CSTLS16M0X53-A0 490-5999-3-ND 70AC3716 CSTLS16M0X53-A0 CSTLS16M0X53-A0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Leaded Resonator; Frequency Murata Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Radial - 3 Lead, 2.50mm Pitch Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole Through Hole
Frequency 16 MHz 16 MHz 16 MHz 16 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-3570-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - NE556NE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details