Murata Electronics Connectors,Interconnects CSTLS16M0X51Z-B0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 640 MHz ~ 1.1 GHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Features: Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10) Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 640 MHz ~ 1.1 GHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Features: Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10) Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 640 MHz ~ 1.1 GHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Features: Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10) Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 640 MHz ~ 1.1 GHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±40ppm
Features: Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products