Murata Electronics Resonators CSTLS10M0G56-B0

Description
10MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-12585-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-12585-ND
Resonators 490-12585-ND
10MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole

10MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Oscillators - CSTLS10M0G56-B0 - 867409-CSTLS10M0G56-B0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTLS10M0G56-B0
867409-CSTLS10M0G56-B0
Oscillators - CSTLS10M0G56-B0 867409-CSTLS10M0G56-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 867409-CSTLS10M0G56- B0 Series: CERALOCK® CSTLS Operating Temperature Range: -20°C ~ 80°C Features: 10 MHz Ceramic Resonator Built in Capacitor 47 pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole Package: Bulk Package: Radial - 3 Lead, 2.50mm Pitch Mounting: Through Hole Part Status: Not For New Designs Family Name: CSTLS Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8548.90.0100 Other Part Number: 490-12585, CSTLS10M0G56-B0-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 867409-CSTLS10M0G56-B0
Series: CERALOCK® CSTLS
Operating Temperature Range: -20°C ~ 80°C
Features: 10 MHz Ceramic Resonator Built in Capacitor 47 pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole
Package: Bulk
Package: Radial - 3 Lead, 2.50mm Pitch
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: CSTLS
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
HTSUS: 8548.90.0100
Other Part Number: 490-12585, CSTLS10M0G56-B0-ND

Buy Now Datasheet
CERAMIC RES 10.0000MHZ 47PF T/H

CERAMIC RES 10.0000MHZ 47PF T/H

Supplier's Site
CERAMIC RES 10.0000MHZ 47PF T/H

CERAMIC RES 10.0000MHZ 47PF T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators Resonators
Product Number 490-12585-ND 867409-CSTLS10M0G56-B0 CSTLS10M0G56-B0 CSTLS10M0G56-B0
Product Name Resonators Oscillators - CSTLS10M0G56-B0 Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Frequency Stability -0.4000 to ? ppm -0.4000 ppm -0.4000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34QN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-1790-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - LMK61E2-I1SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details