Murata Power Solutions Ceramic Resonators CSTLS10M0G53-B0

Description
Murata CSTLS10M0G53-B0 Ceramic Resonator
Request a Quote
Description
Murata CSTLS10M0G53-B0 Ceramic Resonator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Leaded Resonator, part number 70AC3714, operates at a nominal frequency of 10.000 MHz with a frequency tolerance of ±0.50%. It is designed for use in time base oscillators, particularly in microcomputer applications. The resonator features a resonant impedance of 25 ohms and a frequency stability of ±0.20% across an operating temperature range of -20 to +80°C. The device has a built-in load capacitance of 15 pF ±20% and requires a maximum DC voltage of 6V and an AC voltage of 15Vp-p. It is constructed with soldered leads on the ceramic element, encapsulated in a molded resin body. The resonator is RoHS compliant and has a storage temperature range of -55 to +85°C. Proper storage conditions are recommended to maintain performance, including avoiding exposure to chemical atmospheres and ensuring stable temperature and humidity.

Datasheet Summary
Powered by GS/AI

The Leaded Resonator, part number 70AC3714, operates at a nominal frequency of 10.000 MHz with a frequency tolerance of ±0.50%. It is designed for use in time base oscillators, particularly in microcomputer applications. The resonator features a resonant impedance of 25 ohms and a frequency stability of ±0.20% across an operating temperature range of -20 to +80°C. The device has a built-in load capacitance of 15 pF ±20% and requires a maximum DC voltage of 6V and an AC voltage of 15Vp-p. It is constructed with soldered leads on the ceramic element, encapsulated in a molded resin body. The resonator is RoHS compliant and has a storage temperature range of -55 to +85°C. Proper storage conditions are recommended to maintain performance, including avoiding exposure to chemical atmospheres and ensuring stable temperature and humidity.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 7926549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7926549
Ceramic Resonators 7926549
Murata CSTLS10M0G53-B0 Ceramic Resonator

Murata CSTLS10M0G53-B0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 7926549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7926549P
Ceramic Resonators 7926549P
Murata CSTLS10M0G53-B0 Ceramic Resonator

Murata CSTLS10M0G53-B0 Ceramic Resonator

Supplier's Site
Resonators - 490-1213-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1213-ND
Resonators 490-1213-ND
10MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

10MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1120520-CSTLS10M0G53-B0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1120520-CSTLS10M0G53-B0
Crystals, Oscillators, Resonators - Resonators 1120520-CSTLS10M0G53-B0
Win Source Part Number: 1120520-CSTLS10M0G53 -B0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTLS Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 15 pF Impedance: 25 Ohms Frequency: 10 MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: CSTLS10M0G53B0,CSTS1 000MG03,490-1213 Base Product Number: CSTLS Product Status: Not For New Designs

Win Source Part Number: 1120520-CSTLS10M0G53-B0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTLS
Type: Ceramic
Features: Built in Capacitor
Package: Bulk
Standard Package: 500
Capacitance: 15 pF
Impedance: 25 Ohms
Frequency: 10 MHz
Height: 0.236" (6.00mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Mounting Type: Through Hole
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: CSTLS10M0G53B0,CSTS1000MG03,490-1213
Base Product Number: CSTLS
Product Status: Not For New Designs

Buy Now
CERAMIC RES 10.0000MHZ 15PF T/H

CERAMIC RES 10.0000MHZ 15PF T/H

Supplier's Site Datasheet
CERAMIC RES 10.0000MHZ 15PF T/H

CERAMIC RES 10.0000MHZ 15PF T/H

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3714 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3714
Leaded Resonator; Frequency Murata 70AC3714
LEADED RESONATOR; Frequency:10MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:10MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators Oscillators Resonators Resonators Resonators
Product Number 7926549 7926549P 490-1213-ND 1120520-CSTLS10M0G53-B0 CSTLS10M0G53-B0 CSTLS10M0G53-B0 70AC3714
Product Name Ceramic Resonators Ceramic Resonators Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators Leaded Resonator; Frequency Murata
Package / Form Factor Cstls Through Hole; Radial - 3 Lead, 2.50mm Pitch Radial - 3 Lead, 2.50mm Pitch Through Hole Through Hole
Features / Standards RoHS RoHS Lead-Free; Built-in Capacitor RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Frequency 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-82-33E-6.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ACA8M70400CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2045-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details