Murata Power Solutions Resonators CSTLS10M0G53-A0

Description
10MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-11076-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11076-1-ND
Resonators 490-11076-1-ND
10MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

10MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-11076-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11076-3-ND
Resonators 490-11076-3-ND
10MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

10MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Ceramic Resonators - 7214883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214883
Ceramic Resonators 7214883
Murata CSTLS10M0G53-A0 Ceramic Resonator

Murata CSTLS10M0G53-A0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 7214883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214883P
Ceramic Resonators 7214883P
Murata CSTLS10M0G53-A0 Ceramic Resonator

Murata CSTLS10M0G53-A0 Ceramic Resonator

Supplier's Site
Crystals, Oscillators, Resonators - Resonators - 1366296-CSTLS10M0G53-A0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366296-CSTLS10M0G53-A0
Crystals, Oscillators, Resonators - Resonators 1366296-CSTLS10M0G53-A0
Win Source Part Number: 1366296-CSTLS10M0G53 -A0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 60 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Frequency: 10 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 25 Ohms Frequency Tolerance: ±0.5% Product Status: Not For New Designs Height: 0.236" (6.00mm)

Win Source Part Number: 1366296-CSTLS10M0G53-A0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 60 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: CERALOCK® CSTLS
Frequency: 10 MHz
Features: Built in Capacitor
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 25 Ohms
Frequency Tolerance: ±0.5%
Product Status: Not For New Designs
Height: 0.236" (6.00mm)

Buy Now Datasheet
CERAMIC RES 10.0000MHZ 15PF T/H

CERAMIC RES 10.0000MHZ 15PF T/H

Supplier's Site Datasheet
CERAMIC RES 10.0000MHZ 15PF T/H

CERAMIC RES 10.0000MHZ 15PF T/H

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Oscillators Resonators Resonators
Product Number 490-11076-1-ND 7214883 7214883P 1366296-CSTLS10M0G53-A0 CSTLS10M0G53-A0 CSTLS10M0G53-A0
Product Name Resonators Ceramic Resonators Ceramic Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through hole Radial - 3 Lead, 2.50mm Pitch Through Hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-500-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-5776-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 296-43861-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers