Murata Electronics Crystals - CSTLF4M00G55-A0 CSTLF4M00G55-A0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987982-CSTLF4M00G55- A0 Termination: SMD/SMT Tolerance: 0.5 % Frequency: 4 MHz Composition: Ceramic Load Capacitance: 33 pF Categories: Crystals Alternative Parts (Cross-Reference): CSTLF4M00G55-A0CSTLF 4M00G55A0; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987982-CSTLF4M00G55- A0 Termination: SMD/SMT Tolerance: 0.5 % Frequency: 4 MHz Composition: Ceramic Load Capacitance: 33 pF Categories: Crystals Alternative Parts (Cross-Reference): CSTLF4M00G55-A0CSTLF 4M00G55A0; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - CSTLF4M00G55-A0 - 987982-CSTLF4M00G55-A0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - CSTLF4M00G55-A0
987982-CSTLF4M00G55-A0
Crystals - CSTLF4M00G55-A0 987982-CSTLF4M00G55-A0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987982-CSTLF4M00G55- A0 Termination: SMD/SMT Tolerance: 0.5 % Frequency: 4 MHz Composition: Ceramic Load Capacitance: 33 pF Categories: Crystals Alternative Parts (Cross-Reference): CSTLF4M00G55-A0CSTLF 4M00G55A0; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987982-CSTLF4M00G55-A0
Termination: SMD/SMT
Tolerance: 0.5 %
Frequency: 4 MHz
Composition: Ceramic
Load Capacitance: 33 pF
Categories: Crystals
Alternative Parts (Cross-Reference): CSTLF4M00G55-A0CSTLF4M00G55A0;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 987982-CSTLF4M00G55-A0
Product Name Crystals - CSTLF4M00G55-A0
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675301 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN/NOPB - 090506-LM555CN/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers