Murata Electronics Crystals - CSTLA16M0X55-B0 CSTLA16M0X55-B0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963959-CSTLA16M0X55- B0 Packaging: Bulk Tolerance: 0.5 % Frequency: 16 MHz Composition: Ceramic Load Capacitance: 33 pF Categories: Crystals Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963959-CSTLA16M0X55- B0 Packaging: Bulk Tolerance: 0.5 % Frequency: 16 MHz Composition: Ceramic Load Capacitance: 33 pF Categories: Crystals Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - CSTLA16M0X55-B0 - 963959-CSTLA16M0X55-B0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - CSTLA16M0X55-B0
963959-CSTLA16M0X55-B0
Crystals - CSTLA16M0X55-B0 963959-CSTLA16M0X55-B0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963959-CSTLA16M0X55- B0 Packaging: Bulk Tolerance: 0.5 % Frequency: 16 MHz Composition: Ceramic Load Capacitance: 33 pF Categories: Crystals Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963959-CSTLA16M0X55-B0
Packaging: Bulk
Tolerance: 0.5 %
Frequency: 16 MHz
Composition: Ceramic
Load Capacitance: 33 pF
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 963959-CSTLA16M0X55-B0
Product Name Crystals - CSTLA16M0X55-B0
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - LMK62A2-150M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 50-ECS-2016MV-400-BP-TRDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details