Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTCW50M0X51-R0

Description
Win Source Part Number: 1053587-CSTCW50M0X51 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Height: 0.053" (1.34mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): CSTCR4M91G55-R0; CSTCR7M37G55B-R0; CSTCR4M09G55-R0; PBRC-6.00HRCSTCW50M0 X51R0; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCW
Request a Quote
Description
Win Source Part Number: 1053587-CSTCW50M0X51 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Height: 0.053" (1.34mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): CSTCR4M91G55-R0; CSTCR7M37G55B-R0; CSTCR4M09G55-R0; PBRC-6.00HRCSTCW50M0 X51R0; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1053587-CSTCW50M0X51-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1053587-CSTCW50M0X51-R0
Crystals, Oscillators, Resonators - Resonators 1053587-CSTCW50M0X51-R0
Win Source Part Number: 1053587-CSTCW50M0X51 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Height: 0.053" (1.34mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): CSTCR4M91G55-R0; CSTCR7M37G55B-R0; CSTCR4M09G55-R0; PBRC-6.00HRCSTCW50M0 X51R0; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCW

Win Source Part Number: 1053587-CSTCW50M0X51-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Height: 0.053" (1.34mm)
Package / Case: 3-SMD, Non-Standard
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): CSTCR4M91G55-R0; CSTCR7M37G55B-R0; CSTCR4M09G55-R0; PBRC-6.00HRCSTCW50M0X51R0;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSTCW

Buy Now
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators
Product Number 1053587-CSTCW50M0X51-R0 CSTCW50M0X51-R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators
Package / Form Factor 3-SMD, Non-Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-.327-6-34QCN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC1455DG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510BAA16M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details