Murata Electronics Resonators CSTCW20M0X53-R0

Description
CER RESONATOR
Description
CER RESONATOR

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCW20M0X53-R0
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
ABMM2 MHz Crystal - ABMM2-48.000MHZ-E2F-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details
5 suppliers