Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979405-CSTCW16M0X510
Frequency: 16 MHz
Frequency Tolerance: 0.5 %
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979405-CSTCW16M0X51008-R0 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSTCW16M0X51008-R0 |