Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993419-CSTCV20M0X53J
Termination: SMD/SMT
Length: 3.7 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Self Resonant Frequency: 20 MHz
Frequency: 20 MHz
Composition: Ceramic
Height: 1.3 mm
Frequency Stability: 3000 ppm
Frequency Tolerance: 0.5 %
Load Capacitance: 15 pF
Number of Pins: 3
Width: 3.1 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CSTCR4M00G55B-R0; CSTCR6M00G53-R0; CSTCE12M0G52-R0CSTCV
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 993419-CSTCV20M0X53J-R0 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSTCV20M0X53J-R0 |