Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974981-CSTCV14M7X54Q
Termination: SMD/SMT
Tolerance: 0.5 %
Frequency: 14.7 MHz
Composition: Ceramic
Frequency Tolerance: 0.5 %
Load Capacitance: 22 pF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974981-CSTCV14M7X54QR0 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSTCV14M7X54QR0 |