Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975125-CSTCV12M2T54J
Frequency: 12.2 MHz
Frequency Tolerance: 0.5 %
Load Capacitance: 22 pF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975125-CSTCV12M2T54J-R0 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSTCV12M2T54J-R0 |