Murata Electronics Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3 CSTCR7M99G55-R0

Description
Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3
Description
Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3 - 535-CSTCR7M99G55-R0 - Utmel Electronic Limited
Hong Kong, China
Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3
535-CSTCR7M99G55-R0
Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3 535-CSTCR7M99G55-R0
Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3

Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3

Supplier's Site
Ceramic Resonators CSTCR7M99G55-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 535-CSTCR7M99G55-R0 CSTCR7M99G55-R0
Product Name Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3 Ceramic Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
ABM11W MHz Crystal - ABM11W-24.5760MHZ-8-B1U-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 10 ppm
View Details
4 suppliers