Murata Electronics Oscillators - CSTCR6M60G55-R0 CSTCR6M60G55-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867408-CSTCR6M60G55- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTCR6M60G55-R0D KR, CSTCR6M60G55-R0-ND, 490-CSTCR6M60G55-R0T R, 490-CSTCR6M60G55-R0C T
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867408-CSTCR6M60G55- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTCR6M60G55-R0D KR, CSTCR6M60G55-R0-ND, 490-CSTCR6M60G55-R0T R, 490-CSTCR6M60G55-R0C T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCR6M60G55-R0 - 867408-CSTCR6M60G55-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCR6M60G55-R0
867408-CSTCR6M60G55-R0
Oscillators - CSTCR6M60G55-R0 867408-CSTCR6M60G55-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867408-CSTCR6M60G55- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTCR6M60G55-R0D KR, CSTCR6M60G55-R0-ND, 490-CSTCR6M60G55-R0T R, 490-CSTCR6M60G55-R0C T

Manufacturer: Murata Electronics North America
Win Source Part Number: 867408-CSTCR6M60G55-R0
Series: *
Features: Resonator Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Family Name: CSTCR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-CSTCR6M60G55-R0DKR, CSTCR6M60G55-R0-ND, 490-CSTCR6M60G55-R0TR, 490-CSTCR6M60G55-R0CT

Buy Now Datasheet
Resonators - 490-CSTCR6M60G55-R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR6M60G55-R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR6M60G55-R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators 6.6MHz 5% - 535-CSTCR6M60G55-R0 - Utmel Electronic Limited
Hong Kong, China
Resonators 6.6MHz 5%
535-CSTCR6M60G55-R0
Resonators 6.6MHz 5% 535-CSTCR6M60G55-R0
Resonators 6.6MHz 5%

Resonators 6.6MHz 5%

Supplier's Site
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators Resonators
Product Number 867408-CSTCR6M60G55-R0 490-CSTCR6M60G55-R0CT-ND 535-CSTCR6M60G55-R0 CSTCR6M60G55-R0
Product Name Oscillators - CSTCR6M60G55-R0 Resonators Resonators 6.6MHz 5% Resonators
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Resonator Type Ceramic Ceramic
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-150+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details