Murata Electronics Oscillators - CSTCR6M29G55B-R0 CSTCR6M29G55B-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867407-CSTCR6M29G55B -R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTCR6M29G55B-R0 CT, CSTCR6M29G55B-R0-ND, 490-CSTCR6M29G55B-R0 TR, 490-CSTCR6M29G55B-R0 DKR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867407-CSTCR6M29G55B -R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTCR6M29G55B-R0 CT, CSTCR6M29G55B-R0-ND, 490-CSTCR6M29G55B-R0 TR, 490-CSTCR6M29G55B-R0 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCR6M29G55B-R0 - 867407-CSTCR6M29G55B-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCR6M29G55B-R0
867407-CSTCR6M29G55B-R0
Oscillators - CSTCR6M29G55B-R0 867407-CSTCR6M29G55B-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867407-CSTCR6M29G55B -R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-CSTCR6M29G55B-R0 CT, CSTCR6M29G55B-R0-ND, 490-CSTCR6M29G55B-R0 TR, 490-CSTCR6M29G55B-R0 DKR

Manufacturer: Murata Electronics North America
Win Source Part Number: 867407-CSTCR6M29G55B-R0
Series: *
Features: Resonator Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Family Name: CSTCR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-CSTCR6M29G55B-R0CT, CSTCR6M29G55B-R0-ND, 490-CSTCR6M29G55B-R0TR, 490-CSTCR6M29G55B-R0DKR

Buy Now Datasheet
Resonators - 490-CSTCR6M29G55B-R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR6M29G55B-R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR6M29G55B-R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 867407-CSTCR6M29G55B-R0 490-CSTCR6M29G55B-R0CT-ND CSTCR6M29G55B-R0
Product Name Oscillators - CSTCR6M29G55B-R0 Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Resonator Type Ceramic Ceramic
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillator Crystal - 510ACA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - IS82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details