Murata Electronics Resonators CSTCR6M29G53-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTCR6M29G53-R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR6M29G53-R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR6M29G53-R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - CSTCR6M29G53-R0 - 1163611-CSTCR6M29G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCR6M29G53-R0
1163611-CSTCR6M29G53-R0
Resonators - CSTCR6M29G53-R0 1163611-CSTCR6M29G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163611-CSTCR6M29G53 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163611-CSTCR6M29G53-R0
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now
CER RESONATOR

CER RESONATOR

Supplier's Site
Ceramic Resonator, 6.29MHz Nom, SMD, 3 PIN - 535-CSTCR6M29G53-R0 - Utmel Electronic Limited
Hong Kong, China
Ceramic Resonator, 6.29MHz Nom, SMD, 3 PIN
535-CSTCR6M29G53-R0
Ceramic Resonator, 6.29MHz Nom, SMD, 3 PIN 535-CSTCR6M29G53-R0
Ceramic Resonator, 6.29MHz Nom, SMD, 3 PIN

Ceramic Resonator, 6.29MHz Nom, SMD, 3 PIN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resonators Oscillators Resonators Resonators
Product Number 490-CSTCR6M29G53-R0TR-ND 1163611-CSTCR6M29G53-R0 CSTCR6M29G53-R0 535-CSTCR6M29G53-R0
Product Name Resonators Resonators - CSTCR6M29G53-R0 Resonators Ceramic Resonator, 6.29MHz Nom, SMD, 3 PIN
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136214 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - TLC551CPG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details