Murata Electronics OEM Parts - OEM Parts (C - E) - CSTCR6M00G15L99-R0 CSTCR6M00G15L99-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997530-CSTCR6M00G15L 99-R0 Length: 4.5 mm Mounting: SMD (SMT) Frequency: 6 MHz Height: 1.15 mm Frequency Tolerance: 0.1 % Number of Pins: 3 Width: 2 mm Categories: OEM Parts(C-E) Case / Package: CSMD Alternative Parts (Cross-Reference): CSTCR6M00G15L99-R0CS TCR6M00G15L99R0; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997530-CSTCR6M00G15L 99-R0 Length: 4.5 mm Mounting: SMD (SMT) Frequency: 6 MHz Height: 1.15 mm Frequency Tolerance: 0.1 % Number of Pins: 3 Width: 2 mm Categories: OEM Parts(C-E) Case / Package: CSMD Alternative Parts (Cross-Reference): CSTCR6M00G15L99-R0CS TCR6M00G15L99R0; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CSTCR6M00G15L99-R0 - 997530-CSTCR6M00G15L99-R0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CSTCR6M00G15L99-R0
997530-CSTCR6M00G15L99-R0
OEM Parts - OEM Parts (C - E) - CSTCR6M00G15L99-R0 997530-CSTCR6M00G15L99-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997530-CSTCR6M00G15L 99-R0 Length: 4.5 mm Mounting: SMD (SMT) Frequency: 6 MHz Height: 1.15 mm Frequency Tolerance: 0.1 % Number of Pins: 3 Width: 2 mm Categories: OEM Parts(C-E) Case / Package: CSMD Alternative Parts (Cross-Reference): CSTCR6M00G15L99-R0CS TCR6M00G15L99R0; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997530-CSTCR6M00G15L99-R0
Length: 4.5 mm
Mounting: SMD (SMT)
Frequency: 6 MHz
Height: 1.15 mm
Frequency Tolerance: 0.1 %
Number of Pins: 3
Width: 2 mm
Categories: OEM Parts(C-E)
Case / Package: CSMD
Alternative Parts (Cross-Reference): CSTCR6M00G15L99-R0CSTCR6M00G15L99R0;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 997530-CSTCR6M00G15L99-R0
Product Name OEM Parts - OEM Parts (C - E) - CSTCR6M00G15L99-R0
Unlock Full Specs
to access all available technical data

Similar Products