Murata Electronics Custom Parts - Custom Parts (B - D) - CSTCR5M00G15C99-R0 CSTCR5M00G15C99-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122214-CSTCR5M00G15 C99-R0 Tolerance: 0.1 % Frequency: 5 MHz Height: 1.2 mm Frequency Tolerance: 0.1 % Load Capacitance: 39 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122214-CSTCR5M00G15 C99-R0 Tolerance: 0.1 % Frequency: 5 MHz Height: 1.2 mm Frequency Tolerance: 0.1 % Load Capacitance: 39 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CSTCR5M00G15C99-R0 - 1122214-CSTCR5M00G15C99-R0 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CSTCR5M00G15C99-R0
1122214-CSTCR5M00G15C99-R0
Custom Parts - Custom Parts (B - D) - CSTCR5M00G15C99-R0 1122214-CSTCR5M00G15C99-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122214-CSTCR5M00G15 C99-R0 Tolerance: 0.1 % Frequency: 5 MHz Height: 1.2 mm Frequency Tolerance: 0.1 % Load Capacitance: 39 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122214-CSTCR5M00G15C99-R0
Tolerance: 0.1 %
Frequency: 5 MHz
Height: 1.2 mm
Frequency Tolerance: 0.1 %
Load Capacitance: 39 pF
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1122214-CSTCR5M00G15C99-R0
Product Name Custom Parts - Custom Parts (B - D) - CSTCR5M00G15C99-R0
Unlock Full Specs
to access all available technical data