Murata Electronics OEM Parts - OEM Parts (C - E) - CSTCR4M33G53AR0 CSTCR4M33G53AR0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982463-CSTCR4M33G53A R0 Frequency: 4.33 MHz Frequency Tolerance: 0.5 % Load Capacitance: 15 pF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982463-CSTCR4M33G53A R0 Frequency: 4.33 MHz Frequency Tolerance: 0.5 % Load Capacitance: 15 pF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CSTCR4M33G53AR0 - 982463-CSTCR4M33G53AR0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CSTCR4M33G53AR0
982463-CSTCR4M33G53AR0
OEM Parts - OEM Parts (C - E) - CSTCR4M33G53AR0 982463-CSTCR4M33G53AR0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982463-CSTCR4M33G53A R0 Frequency: 4.33 MHz Frequency Tolerance: 0.5 % Load Capacitance: 15 pF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982463-CSTCR4M33G53AR0
Frequency: 4.33 MHz
Frequency Tolerance: 0.5 %
Load Capacitance: 15 pF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 982463-CSTCR4M33G53AR0
Product Name OEM Parts - OEM Parts (C - E) - CSTCR4M33G53AR0
Unlock Full Specs
to access all available technical data