Murata Electronics OEM Parts - OEM Parts (C - E) - CSTCR4M19G55AR0 CSTCR4M19G55AR0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053577-CSTCR4M19G55 AR0 Frequency: 4.19 MHz Frequency Tolerance: 0.5 % Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CSTCR4M19G55AR0CSTCR 4M19G55A-R0; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053577-CSTCR4M19G55 AR0 Frequency: 4.19 MHz Frequency Tolerance: 0.5 % Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CSTCR4M19G55AR0CSTCR 4M19G55A-R0; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CSTCR4M19G55AR0 - 1053577-CSTCR4M19G55AR0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CSTCR4M19G55AR0
1053577-CSTCR4M19G55AR0
OEM Parts - OEM Parts (C - E) - CSTCR4M19G55AR0 1053577-CSTCR4M19G55AR0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053577-CSTCR4M19G55 AR0 Frequency: 4.19 MHz Frequency Tolerance: 0.5 % Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CSTCR4M19G55AR0CSTCR 4M19G55A-R0; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053577-CSTCR4M19G55AR0
Frequency: 4.19 MHz
Frequency Tolerance: 0.5 %
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CSTCR4M19G55AR0CSTCR4M19G55A-R0;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1053577-CSTCR4M19G55AR0
Product Name OEM Parts - OEM Parts (C - E) - CSTCR4M19G55AR0
Unlock Full Specs
to access all available technical data

Similar Products