Murata Electronics Oscillators - CSTCR4M19G55-R0 CSTCR4M19G55-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867404-CSTCR4M19G55- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: CSTCR4M19G55-R0-ND, 490-CSTCR4M19G55-R0D KR, 490-CSTCR4M19G55-R0T R, 490-CSTCR4M19G55-R0C T
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867404-CSTCR4M19G55- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: CSTCR4M19G55-R0-ND, 490-CSTCR4M19G55-R0D KR, 490-CSTCR4M19G55-R0T R, 490-CSTCR4M19G55-R0C T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCR4M19G55-R0 - 867404-CSTCR4M19G55-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCR4M19G55-R0
867404-CSTCR4M19G55-R0
Oscillators - CSTCR4M19G55-R0 867404-CSTCR4M19G55-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867404-CSTCR4M19G55- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100 Other Part Number: CSTCR4M19G55-R0-ND, 490-CSTCR4M19G55-R0D KR, 490-CSTCR4M19G55-R0T R, 490-CSTCR4M19G55-R0C T

Manufacturer: Murata Electronics North America
Win Source Part Number: 867404-CSTCR4M19G55-R0
Series: *
Features: Resonator Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Family Name: CSTCR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100
Other Part Number: CSTCR4M19G55-R0-ND, 490-CSTCR4M19G55-R0DKR, 490-CSTCR4M19G55-R0TR, 490-CSTCR4M19G55-R0CT

Buy Now Datasheet
Resonators - 490-CSTCR4M19G55-R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR4M19G55-R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR4M19G55-R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 867404-CSTCR4M19G55-R0 490-CSTCR4M19G55-R0TR-ND CSTCR4M19G55-R0
Product Name Oscillators - CSTCR4M19G55-R0 Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Resonator Type Ceramic Ceramic
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VOLTAGE CONT OSC / RoHS - POS-100+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7217BIPI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details