CSTCR4M19G53-R0 is a surface-mount device (SMD) oscillator from Murata, operating at a frequency of 4.194 MHz with a frequency tolerance of ±0.50%. It features built-in load capacitors of 15 pF, eliminating the need for external components, which facilitates high-density mounting. The device operates within a temperature range of -20°C to 80°C and has a frequency shift by temperature of ±0.20% and frequency aging of ±0.10%. The resonant impedance is specified at 60Ω. This product is suitable for consumer and industrial applications. It is important to note that the product is not ROHS compliant.
CSTCR4M19G53-R0 ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 55AC2043 |
| Product Name | Cstcr4M19G53-R0 Rohs Compliant Murata |