4MHz Ceramic Resonator Built in Capacitor 39pF ±0.08% -40°C ~ 125°C Surface Mount
Win Source Part Number: 977341-CSTCR4M00GH5C
Category: Crystals, Oscillators, Resonators>Resonator
Series: CERALOCK® CSTCR
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 39 pF
Frequency: 4 MHz
Height: 0.039" (1.00mm)
Frequency Stability: ±0.08%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSTCR
Product Status: Obsolete
CERAMIC RES 4.0000MHZ 39PF SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resonators | Oscillators | Resonators |
| Product Number | CSTCR4M00GH5C99-R0-ND | 977341-CSTCR4M00GH5C99-R0 | CSTCR4M00GH5C99-R0 |
| Product Name | Resonators | Crystals, Oscillators, Resonators - Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount |
| Features / Standards | RoHS; Lead-Free; Built-in Capacitor | ||
| Frequency Tolerance | 0.5000 % | 0.5000 % |