Murata Power Solutions Ceramic Resonators CSTCR4M00G55-R0

Description
Murata CSTCR4M00G55-R0 Ceramic Resonator
Request a Quote Datasheet
Description
Murata CSTCR4M00G55-R0 Ceramic Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 7214837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214837
Ceramic Resonators 7214837
Murata CSTCR4M00G55-R0 Ceramic Resonator

Murata CSTCR4M00G55-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 7214837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214837P
Ceramic Resonators 7214837P
Murata CSTCR4M00G55-R0 Ceramic Resonator

Murata CSTCR4M00G55-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 1669528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1669528
Ceramic Resonators 1669528
Murata CSTCR4M00G55-R0 Ceramic Resonator

Murata CSTCR4M00G55-R0 Ceramic Resonator

Supplier's Site
Resonators - 490-5996-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5996-1-ND
Resonators 490-5996-1-ND
4MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -20°C ~ 80°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-5996-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5996-2-ND
Resonators 490-5996-2-ND
4MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -20°C ~ 80°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-5996-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5996-6-ND
Resonators 490-5996-6-ND
4MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -20°C ~ 80°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site Datasheet
Surface Mount Resonator; Frequency Murata - 69AC5693 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5693
Surface Mount Resonator; Frequency Murata 69AC5693
SURFACE MOUNT RESONATOR; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 7214837 7214837P 490-5996-1-ND CSTCR4M00G55-R0 69AC5693 CSTCR4M00G55-R0
Product Name Ceramic Resonators Ceramic Resonators Resonators Resonators Surface Mount Resonator; Frequency Murata Resonators
Package / Form Factor Cap chip Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS RoHS Lead-Free; Built-in Capacitor RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1103TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 1512 (3731 Metric)
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1338022-AK2DCF2-100.0000T3 - Win Source Electronics
Specs
Resonator Type XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 100 MHz
View Details