Murata Electronics SMD 33.868MHz 5pF 50Ohm Clock and Timing IC CSTCG33M8V51-R0

Description
no adjustment is necessary for os cillation circuits / Ceramic Resonator 33.868MHz ±0.5% (Tol) ±0.3% (Stability) 5pF 50Ohm 3-Pin SMD T/R Product overview: CSTCG33M8V51-R0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.868MHz, 5pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 33.868MHz, 5pF, 50Ohm, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-CSTCG33M8V51-R0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
no adjustment is necessary for os cillation circuits / Ceramic Resonator 33.868MHz ±0.5% (Tol) ±0.3% (Stability) 5pF 50Ohm 3-Pin SMD T/R Product overview: CSTCG33M8V51-R0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.868MHz, 5pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 33.868MHz, 5pF, 50Ohm, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-CSTCG33M8V51-R0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 33.868MHz 5pF 50Ohm Clock and Timing IC - 174-CSTCG33M8V51-R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33.868MHz 5pF 50Ohm Clock and Timing IC
174-CSTCG33M8V51-R0
SMD 33.868MHz 5pF 50Ohm Clock and Timing IC 174-CSTCG33M8V51-R0
no adjustment is necessary for os cillation circuits / Ceramic Resonator 33.868MHz ±0.5% (Tol) ±0.3% (Stability) 5pF 50Ohm 3-Pin SMD T/R Product overview: CSTCG33M8V51-R0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.868MHz, 5pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 33.868MHz, 5pF, 50Ohm, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-CSTCG33M8V51-R0 can be used for catalog matching and distributor lookup.

no adjustment is necessary for os cillation circuits / Ceramic Resonator 33.868MHz ±0.5% (Tol) ±0.3% (Stability) 5pF 50Ohm 3-Pin SMD T/R Product overview: CSTCG33M8V51-R0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.868MHz, 5pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 33.868MHz, 5pF, 50Ohm, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-CSTCG33M8V51-R0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 174-CSTCG33M8V51-R0
Product Name SMD 33.868MHz 5pF 50Ohm Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
NE555 Single Precision Timer - NE555PWR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details